☰
MAX9727EEP+
MAX9727EEP+
Obsolete
Description:  IC AMP CLASS AB QUAD 20QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX9727EEP+ Datasheet
History Price: $0.89000
In Stock: 14160
MAX9727EEP+ vs MAX4060ETA
Series
DirectDrive
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Features
Depop, Differential Inputs, Shutdown, Thermal Protection
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
20-QSOP
8-TDFN-EP (3x3)
Package / Case
20-SSOP (0.154", 3.90mm Width)
8-WDFN Exposed Pad