☰
MAX9727EEP+
MAX9727EEP+
Obsolete
Description:  IC AMP CLASS AB QUAD 20QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX9727EEP+ Datasheet
History Price: $0.89000
In Stock: 14160
MAX9727EEP+ vs MAX4295EEE+T
Series
DirectDrive
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Class AB
Class D
Output Type
4-Channel (Quad)
1-Channel (Mono)
Max Output Power x Channels @ Load
-
2W x 1 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Features
Depop, Differential Inputs, Shutdown, Thermal Protection
Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
20-QSOP
16-QSOP
Package / Case
20-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)