☰
MAX9727EEP+
MAX9727EEP+
Obsolete
Description:  IC AMP CLASS AB QUAD 20QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX9727EEP+ Datasheet
History Price: $0.89000
In Stock: 42340
MAX9727EEP+ vs MAX4411BEBE
Series
DirectDrive
DirectDrive
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
-
80mW x 2 @ 16Ohm
Voltage - Supply
2.7V ~ 5.5V
1.8V ~ 3.6V
Features
Depop, Differential Inputs, Shutdown, Thermal Protection
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
20-QSOP
14-UCSP (2.02x2.02)
Package / Case
20-SSOP (0.154", 3.90mm Width)
14-WFBGA, CSPBGA