☰
MAX9744ETH+
MAX9744ETH+
Active
Description:  IC AMP CLASS D STER 22.5W 44TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX9744ETH+ Datasheet
History Price: $6.91000
In Stock: 9600
MAX9744ETH+ vs MAX4062EUB
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Class D
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
22.5W x 2 @ 4Ohm
-
Voltage - Supply
4.5V ~ 14V
2.4V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
44-TQFN (7x7)
10-uMAX
Package / Case
44-WFQFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)