☰
MAX9744ETH+
MAX9744ETH+
Active
Description:  IC AMP CLASS D STER 22.5W 44TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX9744ETH+ Datasheet
History Price: $6.91000
In Stock: 9600
MAX9744ETH+ vs MAX4295EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
22.5W x 2 @ 4Ohm
2W x 1 @ 4Ohm
Voltage - Supply
4.5V ~ 14V
2.7V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
44-TQFN (7x7)
16-QSOP
Package / Case
44-WFQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)