Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9744ETH+
MAX9744ETH+
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D STER 22.5W 44TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX9744ETH+ Datasheet
History Price: $6.91000
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9744ETH+ vs MAX4368EBL
Part No
MAX9744ETH+
MAX4368EBL
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Class D
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
22.5W x 2 @ 4Ohm
330mW x 1 @ 16Ohm
Voltage - Supply
4.5V ~ 14V
2.3V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
44-TQFN (7x7)
9-UCSP (1.52x1.52)
Package / Case
44-WFQFN Exposed Pad
9-WFBGA, CSPBGA