☰
MAX9744ETH+
MAX9744ETH+
Active
Description:  IC AMP CLASS D STER 22.5W 44TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX9744ETH+ Datasheet
History Price: $6.91000
In Stock: 9600
MAX9744ETH+ vs MAX4411BEBE
Series
-
DirectDrive
Packaging
Tube
Bulk
Status
Active
Active
Type
Class D
Class AB
Output Type
2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
22.5W x 2 @ 4Ohm
80mW x 2 @ 16Ohm
Voltage - Supply
4.5V ~ 14V
1.8V ~ 3.6V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
44-TQFN (7x7)
14-UCSP (2.02x2.02)
Package / Case
44-WFQFN Exposed Pad
14-WFBGA, CSPBGA