☰
MAX9750AEUI+
MAX9750AEUI+
Obsolete
Description:  IC AMP CLSS AB STER 2.6W 28TSSOP
Manufacturer:  Maxim Integrated
History Price: $2.83000
In Stock: 32080
MAX9750AEUI+ vs MAX4366EBL
Series
DirectDrive
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
-
Output Type
2-Channel (Stereo) with Stereo Headphones
-
Max Output Power x Channels @ Load
2.6W x 2 @ 3Ohm; 110mW x 2 @ 16Ohm
-
Voltage - Supply
4.5V ~ 5.5V
-
Features
Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
28-TSSOP
8-UCSP (1.52x1.52)
Package / Case
28-TSSOP (0.173", 4.40mm Width)
8-WFBGA, CSPBGA