Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9760EUI+
MAX9760EUI+
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STER 3W 28TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX9760EUI+ Datasheet
History Price: Obsolete
In Stock: 27980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9760EUI+ vs MAX9700AEBC-T
Part No
MAX9760EUI+
MAX9700AEBC-T
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class D
Output Type
2-Channel (Stereo) with Stereo Headphones
1-Channel (Mono)
Max Output Power x Channels @ Load
3W x 2 @ 3Ohm; 200mW x 2 @ 16Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
4.5V ~ 5.5V
2.5V ~ 5.5V
Features
Depop, I2C, Input Multiplexer, Mute, Shutdown, Thermal Protection
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
28-TSSOP-EP
10-UCSP
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
10-WFBGA, CSPBGA