☰
MAX9760EUI
MAX9760EUI
Active
Description:  STEREO AUDIO POWER AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9760EUI Datasheet
History Price: $3.12000
In Stock: 34400
MAX9760EUI vs MAX98400AETX+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Class AB
Class D
Output Type
2-Channel (Stereo) with Stereo Headphones
2-Channel (Stereo)
Max Output Power x Channels @ Load
3W x 2 @ 3Ohm
20W x 2 @ 8Ohm
Voltage - Supply
4.5V ~ 5.5V
8V ~ 28V
Features
-
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
28-TSSOP-EP
36-TQFN (6x6)
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
36-WFQFN Exposed Pad