☰
MAX981CSA+
MAX981CSA+
Active
Description:  IC COMPARATOR 1 W/VOLT REF 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX981CSA+ Datasheet
History Price: $5.99000
In Stock: 24320
MAX981CSA+ vs MAX900AEPP+
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
with Voltage Reference
General Purpose
Number of Elements
1
4
Output Type
Open Drain
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 11V, ?.25V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
10mV @ 5V
2mV @ 5V
Current - Input Bias (Max)
-
6μA @ 5V
Current - Output (Typ)
0.015mA @ 5V
-
Current - Quiescent (Max)
4μA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
-86dB, -86dB
Propagation Delay (Max)
-
8ns (Typ)
Hysteresis
50mV
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-SOIC
20-PDIP