☰
MAX98360AEFB+
MAX98360AEFB+
Active
Description:  DIGITAL CLASS D WITH 1.2 V DIGIT
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 36800
MAX98360AEFB+ vs MAX4366EBL
Series
-
-
Packaging
Strip
Bulk
Status
Active
Active
Type
Class D
-
Output Type
1-Channel (Mono)
-
Max Output Power x Channels @ Load
3.2W x 2 @ 4Ohm
-
Voltage - Supply
2.5V ~ 5.5V
-
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
10-FC2QFN (2x2)
8-UCSP (1.52x1.52)
Package / Case
10-UFQFN
8-WFBGA, CSPBGA