Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX98360CEFB+
MAX98360CEFB+
Active
Linear - Amplifiers - Audio
Description:
DIGITAL CLASS D WITH 1.2 V DIGIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX98360CEFB+ Datasheet
History Price: Active
In Stock: 31760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX98360CEFB+ vs MAX9700CEBC
Part No
MAX98360CEFB+
MAX9700CEBC
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Strip
Bulk
Status
Active
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
3.2W x 2 @ 4Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-FC2QFN (2x2)
10-UCSP
Package / Case
10-UFQFN
10-WFBGA, CSPBGA