☰
MAX98705EWV+
MAX98705EWV+
Obsolete
Description:  IC AMPLIFIER WLP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29040
MAX98705EWV+ vs MAX13331GEE/V+
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tube
Status
Obsolete
Active
Type
-
Class AB
Output Type
-
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
-
135mW x 2 @ 32Ohm
Voltage - Supply
-
4V ~ 5.5V
Features
-
Depop, Short-Circuit Protection, Shutdown
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Supplier Device Package
-
16-QSOP
Package / Case
-
16-SSOP (0.154", 3.90mm Width)