Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX98705EWV+
MAX98705EWV+
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMPLIFIER WLP
Manufacturer:
Maxim Integrated
Datasheet:
MAX98705EWV+ Datasheet
History Price: Obsolete
In Stock: 29040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX98705EWV+ vs MAX4295EEE+
Part No
MAX98705EWV+
MAX4295EEE+
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
-
Class D
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
2W x 1 @ 4Ohm
Voltage - Supply
-
2.7V ~ 5.5V
Features
-
Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
16-QSOP
Package / Case
-
16-SSOP (0.154", 3.90mm Width)