☰
MAX98705EWV+
MAX98705EWV+
Obsolete
Description:  IC AMPLIFIER WLP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29040
MAX98705EWV+ vs MAX9700AEUB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
-
Class D
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
1.6W x 1 @ 6Ohm
Voltage - Supply
-
2.5V ~ 5.5V
Features
-
-
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
10-uMAX
Package / Case
-
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)