☰
MAX98931DEV#
MAX98931DEV#
Obsolete
Description:  DEVELOPMENT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 17120
MAX98931DEV# vs MAX13325GUI/V+
Series
-
Automotive, AEC-Q100
Packaging
Box
Tube
Status
Obsolete
Active
Function
-
Line Driver
Applications
-
Automotive Audio, Pre-Amplifier, Professional Audio
Number of Channels
-
2
Interface
-
I2C
Voltage - Supply
-
4.5V ~ 18V
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Specifications
-
Class D
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
28-TSSOP-EP