Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Maxim Integrated MAX98931DEV#
MAX98931DEV#
Obsolete
Audio Special Purpose
Description:
DEVELOPMENT
Manufacturer:
Maxim Integrated
Datasheet:
MAX98931DEV# Datasheet
History Price: Obsolete
In Stock: 17120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX98931DEV# vs MAX13326GUI/V+
Part No
MAX98931DEV#
MAX13326GUI/V+
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Automotive, AEC-Q100
Packaging
Box
Tube
Status
Obsolete
Active
Function
-
Line Driver
Applications
-
Automotive Audio, Pre-Amplifier, Professional Audio
Number of Channels
-
2
Interface
-
I2C
Voltage - Supply
-
4.5V ~ 18V
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Specifications
-
Class D
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
28-TSSOP-EP