☰
MAX98931DEV#
MAX98931DEV#
Obsolete
Description:  DEVELOPMENT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 17120
MAX98931DEV# vs MAX4298EUB+
Series
-
-
Packaging
Box
Tube
Status
Obsolete
Active
Function
-
Line Driver
Applications
-
Pre-Amplifier
Number of Channels
-
2
Interface
-
Analog
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Class AB
Mounting Type
-
Surface Mount
Package / Case
-
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
10-uMAX/uSOP