Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Maxim Integrated MAX98931DEV#
MAX98931DEV#
Obsolete
Audio Special Purpose
Description:
DEVELOPMENT
Manufacturer:
Maxim Integrated
Datasheet:
MAX98931DEV# Datasheet
History Price: Obsolete
In Stock: 17120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX98931DEV# vs MAX9890BETA/V+
Part No
MAX98931DEV#
MAX9890BETA/V+
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Automotive, AEC-Q100
Packaging
Box
Tube
Status
Obsolete
Obsolete
Function
-
Noise Reduction
Applications
-
Consumer Audio
Number of Channels
-
2
Interface
-
Analog
Voltage - Supply
-
2.7V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
36dB
Mounting Type
-
Surface Mount
Package / Case
-
8-WDFN Exposed Pad
Supplier Device Package
-
8-TDFN (3x3)