Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Maxim Integrated MAX98932DEV#
MAX98932DEV#
Obsolete
Audio Special Purpose
Description:
DEVELOPMENT
Manufacturer:
Maxim Integrated
Datasheet:
MAX98932DEV# Datasheet
History Price: Obsolete
In Stock: 49560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX98932DEV# vs MAX4397SACTM+
Part No
MAX98932DEV#
MAX4397SACTM+
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Tube
Status
Obsolete
Obsolete
Function
-
Audio / Video Switch
Applications
-
Consumer Audio
Number of Channels
-
2
Interface
-
I2C
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Specifications
-
65dB
Mounting Type
-
Surface Mount
Package / Case
-
48-WFQFN Exposed Pad
Supplier Device Package
-
48-TQFN (7x7)