☰
MAX98932DEV#
MAX98932DEV#
Obsolete
Description:  DEVELOPMENT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 49560
MAX98932DEV# vs MAX5440EAG+
Series
-
-
Packaging
Box
Tube
Status
Obsolete
Active
Function
-
Volume Control
Applications
-
Consumer Audio
Number of Channels
-
2
Interface
-
Pushbutton
Voltage - Supply
-
2.7V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-90dB
Mounting Type
-
Surface Mount
Package / Case
-
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
24-SSOP