Type
General Purpose
General Purpose
Output Type
CMOS, Open-Drain, Rail-to-Rail, TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V, ?.25V ~ 2.75V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5.5V
2mV @ 5V
Current - Input Bias (Max)
1pA @ 5.5V
6μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
24μA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
-86dB, -86dB
Propagation Delay (Max)
450ns
8ns (Typ)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-TSSOP
20-PDIP