Type
General Purpose
General Purpose
Output Type
Complementary
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
-5.5V ~ -4.75V, 6.75V ~ 7.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
20mV @ 3.3V
4mV @ 5V
Current - Input Bias (Max)
25μA @ 7V
10μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
121mA, 174mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
130.457dB CMRR, 131dB PSRR
-82dB, -80dB
Propagation Delay (Max)
650ps
8ns (Typ)
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
64-TQFP Exposed Pad
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
64-TQFP-EP (10x10)
20-PDIP