☰
MAX9957CCB+D
MAX9957CCB+D
Obsolete
Description:  IC DRIVER 2/0 64TQFP
Manufacturer:  Maxim Integrated
History Price: $64.57000
In Stock: 18320
MAX9957CCB+D vs MAX9155EXT+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Driver
Transceiver
Protocol
-
LVDS
Number of Drivers/Receivers
2/0
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
2Gbps
200Mbps
Voltage - Supply
6.75V ~ 7.5V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP Exposed Pad
6-TSSOP, SC-88, SOT-363
Supplier Device Package
64-TQFP-EP (10x10)
SC-70-6