☰
MAX9957DCCB+D
MAX9957DCCB+D
Obsolete
Description:  IC DRIVER 2/0 64TQFP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 11440
MAX9957DCCB+D vs MAX9480EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Driver
Transceiver
Protocol
-
DSL
Number of Drivers/Receivers
2/0
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
2.4Gbps
-
Voltage - Supply
6.75V ~ 7.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
20-TSSOP-EP