Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Motorola MC1003P
MC1003P
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
OR/NOR GATE, ECL, PDIP14
Manufacturer:
Motorola
Datasheet:
MC1003P Datasheet
History Price: $11.00000
In Stock: 39040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC1003P vs MC100E104FNG
Part No
MC1003P
MC100E104FNG
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Motorola
onsemi
Series
MC1000
100E
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
NOR/OR Gate
AND/NAND Gate
Number of Circuits
1
5
Number of Inputs
6
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
5.2V
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 75 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
28-LCC (J-Lead)
Supplier Device Package
14-PDIP
28-PLCC (11.51x11.51)