Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi MC100E016FNR2G
MC100E016FNR2G
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 8-BIT 28PLCC
Manufacturer:
onsemi
Datasheet:
MC100E016FNR2G Datasheet
History Price: $7.88604
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC100E016FNR2G vs MC14518BDW
Part No
MC100E016FNR2G
MC14518BDW
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
onsemi
Series
100E
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
Binary Counter
BCD Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
8
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
900 MHz
8 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
4.2 V ~ 5.7 V
3 V ~ 18 V
Operating Temperature
0 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
16-SOIC