☰
MC100E104FNG
MC100E104FNG
Obsolete
Description:  IC GATE AND/NAND QD 2INP 28-PLCC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 34000
MC100E104FNG vs MC1201L
Manufacturer
Series
100E
MC1201L
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
AND/NAND Gate
NOR/OR Gate
Number of Circuits
5
1
Number of Inputs
10 Input (2, 2, 2, 2, 2)
6
Schmitt Trigger Input
No
No
Output Type
Differential
-
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
5.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
14-DIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.51x11.51)
TO-116