MC100E131FNR2
MC100E131FNR2
Obsolete
Description:  IC FF D-TYPE SNGL 4BIT 28PLCC
Manufacturer:  onsemi
History Price: $7.33000
In Stock: 25600
MC100E131FNR2 vs MC1233F
Manufacturer
Series
100E
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
4
1
Clock Frequency
1.4 GHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
5.2V
Current - Quiescent (Iq)
70 mA
36 mA
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
14-CFlatPack
Package / Case
28-LCC (J-Lead)
14-CFlatpack