Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi MC100E136FN
MC100E136FN
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 6-BIT 28PLCC
Manufacturer:
onsemi
Datasheet:
MC100E136FN Datasheet
History Price: Obsolete
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC100E136FN vs MC14521BF
Part No
MC100E136FN
MC14521BF
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
onsemi
Series
100E
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Binary Counter
-
Direction
Up, Down
-
Number of Elements
1
-
Number of Bits per Element
6
-
Reset
Asynchronous
-
Timing
Synchronous
-
Count Rate
650 MHz
-
Trigger Type
Positive Edge
-
Voltage - Supply
4.2 V ~ 5.7 V
-
Operating Temperature
0 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
28-LCC (J-Lead)
-
Supplier Device Package
28-PLCC (11.51x11.51)
-