MC100E136FNR2G
MC100E136FNR2G
Obsolete
Description:  IC BINARY COUNTER 6-BIT 28PLCC
Manufacturer:  onsemi
History Price: $5.93000
In Stock: 8800
MC100E136FNR2G vs MC14516BCPG
Manufacturer
Series
100E
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Binary Counter
Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
1
1
Number of Bits per Element
6
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
650 MHz
8 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
4.2 V ~ 5.7 V
3 V ~ 18 V
Operating Temperature
0 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
16-DIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.51x11.51)
16-PDIP