Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Function
Master Reset
Set(Preset) and Reset
Output Type
Complementary
Complementary
Number of Bits per Element
6
1
Clock Frequency
1.1 GHz
14 MHz
Max Propagation Delay @ V, Max CL
-
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-4.2V ~ -5.7V
3V ~ 18V
Current - Quiescent (Iq)
78 mA
4 μA
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
SOEIAJ-14
Package / Case
28-LCC (J-Lead)
14-SOIC (0.209", 5.30mm Width)