Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ onsemi MC100E404FN
MC100E404FN
Obsolete
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
IC GATE AND/NAND QD DIFF 28-PLCC
Manufacturer:
onsemi
Datasheet:
MC100E404FN Datasheet
History Price: $7.33000
In Stock: 8320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC100E404FN vs MC100E104FNG
Part No
MC100E404FN
MC100E104FNG
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
onsemi
onsemi
Series
100E
100E
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
AND/NAND Gate
AND/NAND Gate
Number of Circuits
4
5
Number of Inputs
10 Input (2, 2, 2, 2, 2)
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC (11.51x11.51)