Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC100E416FN
MC100E416FN
Obsolete
Logic - Specialty Logic
Description:
IC LINE RCVR QUINT DIFF 28-PLCC
Manufacturer:
onsemi
Datasheet:
MC100E416FN Datasheet
History Price: $3.67000
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC100E416FN vs MC10H332PG
Part No
MC100E416FN
MC10H332PG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
100E
10H
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Differential Receiver
Driver/Receiver
Supply Voltage
4.2V ~ 5.7V
-
Number of Bits
5
2
Operating Temperature
0℃ ~ 85℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
20-DIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.51x11.51)
20-PDIP