MC100E431FNR2G
MC100E431FNR2G
Obsolete
Description:  IC FF D-TYPE TRPL 1BIT 28PLCC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 6800
MC100E431FNR2G vs MC14013BFL2
Manufacturer
Series
100E
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
-
Type
D-Type
-
Output Type
Differential
-
Number of Elements
3
-
Number of Bits per Element
1
-
Clock Frequency
1.1 GHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive, Negative
-
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-
Current - Quiescent (Iq)
132 mA
-
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
28-PLCC (11.51x11.51)
-
Package / Case
28-LCC (J-Lead)
-