MC100EL16D
MC100EL16D
Active
Description:  IC RCVR ECL DIFFERENTL 5V 8SOIC
Manufacturer:  onsemi
Datasheet:   MC100EL16D Datasheet
History Price: $1.34000
In Stock: 17600
MC100EL16D vs MC10LVEP16D
Manufacturer
Series
100EL
MC
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
Differential Receiver
Differential Receiver/Driver
Supply Voltage
4.2V ~ 5.7V
2.375V ~ 3.8V
Number of Bits
1
-
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC