MC100EL16DR2
MC100EL16DR2
Active
Description:  IC RCVR ECL DIFFERENTL 5V 8-SOIC
Manufacturer:  onsemi
History Price: $1.34000
In Stock: 400
MC100EL16DR2 vs MC10H332P
Manufacturer
Series
100EL
10H
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Differential Receiver
Driver/Receiver
Supply Voltage
4.2V ~ 5.7V
-
Number of Bits
1
2
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
20-PDIP