Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC100EL16DR2
MC100EL16DR2
Active
Logic - Specialty Logic
Description:
IC RCVR ECL DIFFERENTL 5V 8-SOIC
Manufacturer:
onsemi
Datasheet:
MC100EL16DR2 Datasheet
History Price: $1.34000
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC100EL16DR2 vs MC10H334FN
Part No
MC100EL16DR2
MC10H334FN
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
100EL
10H
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Differential Receiver
Driver/Receiver
Supply Voltage
4.2V ~ 5.7V
-
Number of Bits
1
4
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-LCC (J-Lead)
Supplier Device Package
8-SOIC
20-PLCC (9x9)