MC100EL16DR2
MC100EL16DR2
Active
Description:  IC RCVR ECL DIFFERENTL 5V 8-SOIC
Manufacturer:  onsemi
History Price: $1.34000
In Stock: 400
MC100EL16DR2 vs MC14490DWR2
Manufacturer
Series
100EL
4000
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Differential Receiver
Contact Bounce Eliminator
Supply Voltage
4.2V ~ 5.7V
3V ~ 18V
Number of Bits
1
6
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC