MC100EL16DT
MC100EL16DT
Obsolete
Description:  IC RCVR ECL DIFFERENTL 5V 8TSSOP
Manufacturer:  onsemi
Datasheet:   MC100EL16DT Datasheet
History Price: Obsolete
In Stock: 33200
MC100EL16DT vs MC10H332P
Manufacturer
Series
100EL
10H
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Differential Receiver
Driver/Receiver
Supply Voltage
4.2V ~ 5.7V
-
Number of Bits
1
2
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-TSSOP
20-PDIP