Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC100EL16DTR2
MC100EL16DTR2
Obsolete
Logic - Specialty Logic
Description:
IC RCVR ECL DIFFERENTL 5V 8TSSOP
Manufacturer:
onsemi
Datasheet:
MC100EL16DTR2 Datasheet
History Price: $1.34000
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC100EL16DTR2 vs MC1229L
Part No
MC100EL16DTR2
MC1229L
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
Motorola
Series
100EL
MC1200
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
Differential Receiver
Logic Gate Array
Supply Voltage
4.2V ~ 5.7V
5.5V
Number of Bits
1
6
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
8-TSSOP
14-CDIP