MC100EL17DW
MC100EL17DW
Active
Description:  IC RCVR QUAD DIFF LINE 20-SOIC
Manufacturer:  onsemi
Datasheet:   MC100EL17DW Datasheet
History Price: $2.66000
In Stock: 48800
MC100EL17DW vs MC14007UBCP
Manufacturer
Series
100EL
4000B
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
Differential Receiver
Complementary Pair Plus Inverter
Supply Voltage
4.2V ~ 5.7V
3V ~ 18V
Number of Bits
4
3
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
14-PDIP