Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC100EL17DW
MC100EL17DW
Active
Logic - Specialty Logic
Description:
IC RCVR QUAD DIFF LINE 20-SOIC
Manufacturer:
onsemi
Datasheet:
MC100EL17DW Datasheet
History Price: $2.66000
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC100EL17DW vs MC14007UBDR2G
Part No
MC100EL17DW
MC14007UBDR2G
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
100EL
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Differential Receiver
Complementary Pair Plus Inverter
Supply Voltage
4.2V ~ 5.7V
3V ~ 18V
Number of Bits
4
3
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
14-SOIC