☰
MC100ELT20DT
MC100ELT20DT
Obsolete
Description:  IC TRANSLATOR UNIDIR 8TSSOP
Manufacturer:  onsemi
History Price: $1.41000
In Stock: 48320
MC100ELT20DT vs MC1218L
Manufacturer
Series
100ELT
MC1200
Packaging
Tube
Bulk
Status
Obsolete
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
1
1
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
TTL
MECL
Output Signal
PECL
DTL
Output Type
Differential
Inverted, Non-Inverted
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃
Features
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
8-TSSOP
14-CDIP