☰
MC100ELT20DT
MC100ELT20DT
Obsolete
Description:  IC TRANSLATOR UNIDIR 8TSSOP
Manufacturer:  onsemi
History Price: $1.41000
In Stock: 48320
MC100ELT20DT vs MC14504BDG
Manufacturer
Series
100ELT
-
Packaging
Tube
Tube
Status
Obsolete
Active
Translator Type
Mixed Signal
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
1
6
Voltage - VCCA
-
3 V ~ 18 V
Voltage - VCCB
-
3 V ~ 18 V
Input Signal
TTL
-
Output Signal
PECL
-
Output Type
Differential
Non-Inverted
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSSOP
16-SOIC