☰
MC100EP01D
MC100EP01D
Obsolete
Description:  IC GATE OR/NOR ECL 4INPUT 8SOIC
Manufacturer:  onsemi
Datasheet:   MC100EP01D Datasheet
History Price: $2.64000
In Stock: 48720
MC100EP01D vs MC100E104FNG
Manufacturer
Series
100EP
100E
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
NOR/OR Gate
AND/NAND Gate
Number of Circuits
1
5
Number of Inputs
4
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
3V ~ 5.5V
4.2V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-LCC (J-Lead)
Supplier Device Package
8-SOIC
28-PLCC (11.51x11.51)