☰
MC100EP451FA
MC100EP451FA
Obsolete
Description:  IC REGISTER DIFF 6BIT ECL 32LQFP
Manufacturer:  onsemi
History Price: $8.43000
In Stock: 41920
MC100EP451FA vs MC14175BCPG
Manufacturer
Series
100EP
4000B
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
Master Reset
Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
6
4
Clock Frequency
3 GHz
14 MHz
Max Propagation Delay @ V, Max CL
-
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
3V ~ 5.5V
3V ~ 18V
Current - Quiescent (Iq)
135 mA
20 μA
Input Capacitance
-
5 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
32-LQFP (7x7)
16-PDIP
Package / Case
32-LQFP
16-DIP (0.300", 7.62mm)