☰
MC100EPT25DR2
MC100EPT25DR2
Obsolete
Description:  IC TRANSLTR UNIDIRECTIONAL 8SOIC
Manufacturer:  onsemi
History Price: $5.34000
In Stock: 10320
MC100EPT25DR2 vs MC100EPT20DT
Manufacturer
Series
100EPT
100EPT
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
1
1
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL
LVCMOS, LVTTL
Output Signal
LVTTL
LVPECL
Output Type
Non-Inverted
Differential
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-TSSOP