Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ onsemi MC100EPT622FA
MC100EPT622FA
Obsolete
Logic - Translators, Level Shifters
Description:
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Manufacturer:
onsemi
Datasheet:
MC100EPT622FA Datasheet
History Price: $7.33000
In Stock: 240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC100EPT622FA vs MC100EPT20DT
Part No
MC100EPT622FA
MC100EPT20DT
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
onsemi
onsemi
Series
100EPT
100EPT
Packaging
Tube
Tube
Status
Obsolete
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
10
1
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
LVCMOS, LVTTL
LVCMOS, LVTTL
Output Signal
LVPECL
LVPECL
Output Type
Non-Inverted
Differential
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
32-LQFP (7x7)
8-TSSOP